multicomp PRO Fuse, Cartridge, 6.3A, Time Delay; Blow Characteristic Multicomp MC000837

Description
FUSE, CARTRIDGE, 6.3A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:1.5kA; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 6.3A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:1.5kA; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 6.3A, Time Delay; Blow Characteristic Multicomp - 45Y5956 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 6.3A, Time Delay; Blow Characteristic Multicomp
45Y5956
Fuse, Cartridge, 6.3A, Time Delay; Blow Characteristic Multicomp 45Y5956
FUSE, CARTRIDGE, 6.3A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:1.5kA; SVHC:No SVHC RoHS Compliant: Yes

FUSE, CARTRIDGE, 6.3A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:1.5kA; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 45Y5956
Product Name Fuse, Cartridge, 6.3A, Time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002343002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 50 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers