multicomp PRO Connector To Connector Multicomp Pro MC000822

Description
Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.906"; Cable Length - Metric:150mm; Jacket Color:Grey; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes
Datasheet
Description
Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.906"; Cable Length - Metric:150mm; Jacket Color:Grey; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector To Connector Multicomp Pro - 39Y5832 - Newark, An Avnet Company
Chicago, IL, United States
Connector To Connector Multicomp Pro
39Y5832
Connector To Connector Multicomp Pro 39Y5832
Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.906"; Cable Length - Metric:150mm; Jacket Color:Grey; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes

Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.906"; Cable Length - Metric:150mm; Jacket Color:Grey; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39Y5832
Product Name Connector To Connector Multicomp Pro
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1727316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding Ftp
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers