multicomp PRO Terminal Block, Header, 4Pos, 5.08Mm; Gender Multicomp Pro MC000202

Description
TERMINAL BLOCK, HEADER, 4POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 4POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 4Pos, 5.08Mm; Gender Multicomp Pro - 64T3560 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, 5.08Mm; Gender Multicomp Pro
64T3560
Terminal Block, Header, 4Pos, 5.08Mm; Gender Multicomp Pro 64T3560
TERMINAL BLOCK, HEADER, 4POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64T3560
Product Name Terminal Block, Header, 4Pos, 5.08Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 1831582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type Plcc socket
View Details
Hollow Turret Terminal .054
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details