multicomp PRO Terminal Block, Header, 10Pos, Th; Gender Multicomp Pro MC000086

Description
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Ways; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Ways; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, Th; Gender Multicomp Pro - 64T3444 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, Th; Gender Multicomp Pro
64T3444
Terminal Block, Header, 10Pos, Th; Gender Multicomp Pro 64T3444
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Ways; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Ways; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64T3444
Product Name Terminal Block, Header, 10Pos, Th; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details