multicomp PRO Terminal Block, Header, 3Pos, Th; Gender Multicomp Pro MC000081

Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Ways; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Ways; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3Pos, Th; Gender Multicomp Pro - 64T3439 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Th; Gender Multicomp Pro
64T3439
Terminal Block, Header, 3Pos, Th; Gender Multicomp Pro 64T3439
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Ways; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Ways; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64T3439
Product Name Terminal Block, Header, 3Pos, Th; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-204-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103309-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Wtb Conn, Header, 18Pos, 2Row, 2Mm Rohs Compliant Amphenol Communications Solutions - 69AH5395 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details