multicomp PRO Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Multicomp Pro MC000022

Description
TB, WIRE TO BRD, R/A, 6POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, R/A, 6POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Multicomp Pro - 64T3380 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Multicomp Pro
64T3380
Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Multicomp Pro 64T3380
TB, WIRE TO BRD, R/A, 6POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 6POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3380
Product Name Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.83 - Screw terminal (Box clamp) socket - 9583 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2731 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details