multicomp PRO Raspberry Pi Enclosure, Abs, Transparent; For Use With Multicomp Pro MC-RP003-CLR

Description
RASPBERRY PI ENCLOSURE, ABS, TRANSPARENT; For Use With:Raspberry Pi Model B+, Raspberry Pi 2 Model B & Raspberry Pi 3 Model B; External Height:33.15mm; External Width:63.1mm; External Depth:94.25mm; Enclosure Material:ABS RoHS Compliant: Yes
Description
RASPBERRY PI ENCLOSURE, ABS, TRANSPARENT; For Use With:Raspberry Pi Model B+, Raspberry Pi 2 Model B & Raspberry Pi 3 Model B; External Height:33.15mm; External Width:63.1mm; External Depth:94.25mm; Enclosure Material:ABS RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Raspberry Pi Enclosure, Abs, Transparent; For Use With Multicomp Pro - 77Y6517 - Newark, An Avnet Company
Chicago, IL, United States
Raspberry Pi Enclosure, Abs, Transparent; For Use With Multicomp Pro
77Y6517
Raspberry Pi Enclosure, Abs, Transparent; For Use With Multicomp Pro 77Y6517
RASPBERRY PI ENCLOSURE, ABS, TRANSPARENT; For Use With:Raspberry Pi Model B+, Raspberry Pi 2 Model B & Raspberry Pi 3 Model B; External Height:33.15mm; External Width:63.1mm; External Depth:94.25mm; Enclosure Material:ABS RoHS Compliant: Yes

RASPBERRY PI ENCLOSURE, ABS, TRANSPARENT; For Use With:Raspberry Pi Model B+, Raspberry Pi 2 Model B & Raspberry Pi 3 Model B; External Height:33.15mm; External Width:63.1mm; External Depth:94.25mm; Enclosure Material:ABS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77Y6517
Product Name Raspberry Pi Enclosure, Abs, Transparent; For Use With Multicomp Pro
Length 1.31 inch (33.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 107-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers