multicomp PRO Enclosure, Transparent, Rpi B Plus; For Use With Multicomp MC-RP002-CLR

Description
ENCLOSURE, TRANSPARENT, RPI B PLUS; For Use With:Compatible with Raspberry Pi 2 Model B, Raspberry Pi Model B+; External Height:33.15mm; External Width:63.1mm; External Depth:94.25mm; Enclosure Material:ABS; Body Color:Transparent
Datasheet
Description
ENCLOSURE, TRANSPARENT, RPI B PLUS; For Use With:Compatible with Raspberry Pi 2 Model B, Raspberry Pi Model B+; External Height:33.15mm; External Width:63.1mm; External Depth:94.25mm; Enclosure Material:ABS; Body Color:Transparent
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Transparent, Rpi B Plus; For Use With Multicomp - 68X2067 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Transparent, Rpi B Plus; For Use With Multicomp
68X2067
Enclosure, Transparent, Rpi B Plus; For Use With Multicomp 68X2067
ENCLOSURE, TRANSPARENT, RPI B PLUS; For Use With:Compatible with Raspberry Pi 2 Model B, Raspberry Pi Model B+; External Height:33.15mm; External Width:63.1mm; External Depth:94.25mm; Enclosure Material:ABS; Body Color:Transparent

ENCLOSURE, TRANSPARENT, RPI B PLUS; For Use With:Compatible with Raspberry Pi 2 Model B, Raspberry Pi Model B+; External Height:33.15mm; External Width:63.1mm; External Depth:94.25mm; Enclosure Material:ABS; Body Color:Transparent

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 68X2067
Product Name Enclosure, Transparent, Rpi B Plus; For Use With Multicomp
Length 1.31 inch (33.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 111-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4125 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 5.91 inch (150 mm)
View Details