multicomp PRO Filter, Fan, 92Mm; Fan Frame Size Multicomp MC-QF-92-01

Description
FILTER, FAN, 92MM; Fan Frame Size:-; For Use With:0; Fixing Centres:82.5mm; Filter Material:Foam; Guard Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:White; Depth:5mm; External Depth:92mm; External Height:5mm; RoHS Compliant: Yes
Datasheet
Description
FILTER, FAN, 92MM; Fan Frame Size:-; For Use With:0; Fixing Centres:82.5mm; Filter Material:Foam; Guard Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:White; Depth:5mm; External Depth:92mm; External Height:5mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Fan, 92Mm; Fan Frame Size Multicomp - 34M7330 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Fan, 92Mm; Fan Frame Size Multicomp
34M7330
Filter, Fan, 92Mm; Fan Frame Size Multicomp 34M7330
FILTER, FAN, 92MM; Fan Frame Size:-; For Use With:0; Fixing Centres:82.5mm; Filter Material:Foam; Guard Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:White; Depth:5mm; External Depth:92mm; External Height:5mm; RoHS Compliant: Yes

FILTER, FAN, 92MM; Fan Frame Size:-; For Use With:0; Fixing Centres:82.5mm; Filter Material:Foam; Guard Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:White; Depth:5mm; External Depth:92mm; External Height:5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 34M7330
Product Name Filter, Fan, 92Mm; Fan Frame Size Multicomp
Filter Medium Material Foam
Unlock Full Specs
to access all available technical data

Similar Products

Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 512702 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details