multicomp PRO Connector, Header, 8Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro MC-HVS1-S08-G

Description
CONNECTOR, HEADER, 8POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:MC-HVS1-S Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 8POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:MC-HVS1-S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro - 56AC5906 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro
56AC5906
Connector, Header, 8Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro 56AC5906
CONNECTOR, HEADER, 8POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:MC-HVS1-S Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:MC-HVS1-S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56AC5906
Product Name Connector, Header, 8Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details