multicomp PRO D-Sub Connector, Plug, 37Pos, Solder; No. Of Contacts Multicomp Pro MC-DPPK37-P-SDR-K

Description
D-SUB CONNECTOR, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:DPPK Series; Connector Body Material:Brass Body; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
D-SUB CONNECTOR, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:DPPK Series; Connector Body Material:Brass Body; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector, Plug, 37Pos, Solder; No. Of Contacts Multicomp Pro - 72AC8326 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 37Pos, Solder; No. Of Contacts Multicomp Pro
72AC8326
D-Sub Connector, Plug, 37Pos, Solder; No. Of Contacts Multicomp Pro 72AC8326
D-SUB CONNECTOR, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:DPPK Series; Connector Body Material:Brass Body; Contact Material:Brass; Contact RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:DPPK Series; Connector Body Material:Brass Body; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC8326
Product Name D-Sub Connector, Plug, 37Pos, Solder; No. Of Contacts Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details