multicomp PRO D Sub Conn, Rcpt, Db, Solder Cup; D Sub Connector Type Multicomp Pro MC-DPPK25-S-SDR-K

Description
D SUB CONN, RCPT, DB, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DPPK; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, RCPT, DB, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DPPK; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, Db, Solder Cup; D Sub Connector Type Multicomp Pro - 72AC8325 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, Solder Cup; D Sub Connector Type Multicomp Pro
72AC8325
D Sub Conn, Rcpt, Db, Solder Cup; D Sub Connector Type Multicomp Pro 72AC8325
D SUB CONN, RCPT, DB, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DPPK; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DB, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DPPK; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC8325
Product Name D Sub Conn, Rcpt, Db, Solder Cup; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details