multicomp PRO Cable, Hdmi A Plug-A Plug, 25Ft, Black; Connector Type A Multicomp Pro MC-6DA-25FT

Description
CABLE, HDMI A PLUG-A PLUG, 25FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:MC-6DA Series RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-A PLUG, 25FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:MC-6DA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-A Plug, 25Ft, Black; Connector Type A Multicomp Pro - 68AC1528 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-A Plug, 25Ft, Black; Connector Type A Multicomp Pro
68AC1528
Cable, Hdmi A Plug-A Plug, 25Ft, Black; Connector Type A Multicomp Pro 68AC1528
CABLE, HDMI A PLUG-A PLUG, 25FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:MC-6DA Series RoHS Compliant: Yes

CABLE, HDMI A PLUG-A PLUG, 25FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:MC-6DA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68AC1528
Product Name Cable, Hdmi A Plug-A Plug, 25Ft, Black; Connector Type A Multicomp Pro
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NZ360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 1.97 ft (6 dm)
View Details