multicomp PRO Strain Relief, 60Pos, 80.88Mm, Pbt, Blk; Accessory Type Multicomp Pro MC-254-60-SR

Description
STRAIN RELIEF, 60POS, 80.88MM, PBT, BLK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:60Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 60POS, 80.88MM, PBT, BLK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:60Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 60Pos, 80.88Mm, Pbt, Blk; Accessory Type Multicomp Pro - 50AC5465 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 60Pos, 80.88Mm, Pbt, Blk; Accessory Type Multicomp Pro
50AC5465
Strain Relief, 60Pos, 80.88Mm, Pbt, Blk; Accessory Type Multicomp Pro 50AC5465
STRAIN RELIEF, 60POS, 80.88MM, PBT, BLK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:60Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, 60POS, 80.88MM, PBT, BLK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:60Positions; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 50AC5465
Product Name Strain Relief, 60Pos, 80.88Mm, Pbt, Blk; Accessory Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074553 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.480 inch (63 mm)
View Details
Strain Relief Liquid Tight Flex - 85820110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Connector Strain Relief - 327137 - TE Connectivity
Specs
Material Copper, Brass
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details