multicomp PRO Strain Relief, 40Pos, 55.48Mm, Pbt, Blk; Accessory Type Multicomp Pro MC-254-40-SR

Description
STRAIN RELIEF, 40POS, 55.48MM, PBT, BLK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:40Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 40POS, 55.48MM, PBT, BLK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:40Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 40Pos, 55.48Mm, Pbt, Blk; Accessory Type Multicomp Pro - 50AC5449 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 40Pos, 55.48Mm, Pbt, Blk; Accessory Type Multicomp Pro
50AC5449
Strain Relief, 40Pos, 55.48Mm, Pbt, Blk; Accessory Type Multicomp Pro 50AC5449
STRAIN RELIEF, 40POS, 55.48MM, PBT, BLK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:40Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, 40POS, 55.48MM, PBT, BLK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:40Positions; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 50AC5449
Product Name Strain Relief, 40Pos, 55.48Mm, Pbt, Blk; Accessory Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308348-3 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822570 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074590 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details