multicomp PRO Conn, Header, R/a, 40Pos, 2Row, 2.5Mm; Connector Systems Multicomp Pro MC-254-40-SL-RA-DIP

Description
CONN, HEADER, R/A, 40POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MC 254 Series RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, R/A, 40POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MC 254 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, R/a, 40Pos, 2Row, 2.5Mm; Connector Systems Multicomp Pro - 50AC5447 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, R/a, 40Pos, 2Row, 2.5Mm; Connector Systems Multicomp Pro
50AC5447
Conn, Header, R/a, 40Pos, 2Row, 2.5Mm; Connector Systems Multicomp Pro 50AC5447
CONN, HEADER, R/A, 40POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MC 254 Series RoHS Compliant: Yes

CONN, HEADER, R/A, 40POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MC 254 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AC5447
Product Name Conn, Header, R/a, 40Pos, 2Row, 2.5Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details