multicomp PRO Connector, Header, 40Pos, 2Row, 2.5Mm; Connector Systems Multicomp Pro MC-254-40-LL-ST-DIP

Description
CONNECTOR, HEADER, 40POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 40POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 40Pos, 2Row, 2.5Mm; Connector Systems Multicomp Pro - 50AC5446 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 2.5Mm; Connector Systems Multicomp Pro
50AC5446
Connector, Header, 40Pos, 2Row, 2.5Mm; Connector Systems Multicomp Pro 50AC5446
CONNECTOR, HEADER, 40POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AC5446
Product Name Connector, Header, 40Pos, 2Row, 2.5Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details