multicomp PRO Connector, Header, 24Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro MC-254-24-00-ST-DIP

Description
CONNECTOR, HEADER, 24POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 24POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 24Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro - 50AC5419 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
50AC5419
Connector, Header, 24Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro 50AC5419
CONNECTOR, HEADER, 24POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 24POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AC5419
Product Name Connector, Header, 24Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details