multicomp PRO Conn, Header, R/a, 24Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro MC-254-24-00-RA-DIP

Description
CONN, HEADER, R/A, 24POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MC 254 Series RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, R/A, 24POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MC 254 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, R/a, 24Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro - 50AC5418 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, R/a, 24Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
50AC5418
Conn, Header, R/a, 24Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro 50AC5418
CONN, HEADER, R/A, 24POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MC 254 Series RoHS Compliant: Yes

CONN, HEADER, R/A, 24POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MC 254 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AC5418
Product Name Conn, Header, R/a, 24Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers
Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
PCB Headers - 1224769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details