multicomp PRO Strain Relief, 12Pos, 19.92Mm, Pbt, Blk; Accessory Type Multicomp Pro MC-254-12-SR

Description
STRAIN RELIEF, 12POS, 19.92MM, PBT, BLK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:12Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 12POS, 19.92MM, PBT, BLK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:12Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 12Pos, 19.92Mm, Pbt, Blk; Accessory Type Multicomp Pro - 50AC5383 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 12Pos, 19.92Mm, Pbt, Blk; Accessory Type Multicomp Pro
50AC5383
Strain Relief, 12Pos, 19.92Mm, Pbt, Blk; Accessory Type Multicomp Pro 50AC5383
STRAIN RELIEF, 12POS, 19.92MM, PBT, BLK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:12Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, 12POS, 19.92MM, PBT, BLK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:12Positions; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 50AC5383
Product Name Strain Relief, 12Pos, 19.92Mm, Pbt, Blk; Accessory Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 22 mm; 32 mm; 20 mm; Brass; Neoprene; Nickel - 70074615 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.000 inch (508 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822750 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details