multicomp PRO Power Cord, Nema 6-15P-Iec C13, 6.6Ft; Connector Type A Multicomp Pro MC-197

Description
POWER CORD, NEMA 6-15P-IEC C13, 6.6FT; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 6-15P-IEC C13, 6.6FT; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 6-15P-Iec C13, 6.6Ft; Connector Type A Multicomp Pro - 74Y9247 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 6-15P-Iec C13, 6.6Ft; Connector Type A Multicomp Pro
74Y9247
Power Cord, Nema 6-15P-Iec C13, 6.6Ft; Connector Type A Multicomp Pro 74Y9247
POWER CORD, NEMA 6-15P-IEC C13, 6.6FT; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes

POWER CORD, NEMA 6-15P-IEC C13, 6.6FT; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 74Y9247
Product Name Power Cord, Nema 6-15P-Iec C13, 6.6Ft; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 2x16 AWG Cable - 86030680 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details