multicomp PRO Power Cord, Nema 5-15P-Iec C13, 7.5Ft; Connector Type A Multicomp Pro MC-195

Description
POWER CORD, NEMA 5-15P-IEC C13, 7.5FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.286m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P-IEC C13, 7.5FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.286m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Iec C13, 7.5Ft; Connector Type A Multicomp Pro - 74Y9245 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec C13, 7.5Ft; Connector Type A Multicomp Pro
74Y9245
Power Cord, Nema 5-15P-Iec C13, 7.5Ft; Connector Type A Multicomp Pro 74Y9245
POWER CORD, NEMA 5-15P-IEC C13, 7.5FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.286m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC C13, 7.5FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.286m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 74Y9245
Product Name Power Cord, Nema 5-15P-Iec C13, 7.5Ft; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 813562-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
GB 2099 GB1002 to IEC 60320 C5, 3 x 0.75, RVV, 70C, 1828.8 mm - 399014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details