multicomp PRO Power Cord, Nema 6-15P-Iec C13, 9.8Ft; Connector Type A Multicomp Pro MC-193

Description
POWER CORD, NEMA 6-15P-IEC C13, 9.8FT; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 6-15P-IEC C13, 9.8FT; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 6-15P-Iec C13, 9.8Ft; Connector Type A Multicomp Pro - 74Y9243 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 6-15P-Iec C13, 9.8Ft; Connector Type A Multicomp Pro
74Y9243
Power Cord, Nema 6-15P-Iec C13, 9.8Ft; Connector Type A Multicomp Pro 74Y9243
POWER CORD, NEMA 6-15P-IEC C13, 9.8FT; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes

POWER CORD, NEMA 6-15P-IEC C13, 9.8FT; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 74Y9243
Product Name Power Cord, Nema 6-15P-Iec C13, 9.8Ft; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2711419 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 364018-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details