multicomp PRO Power Cord, Nema 5-15P-Free End, 9Ft; Connector Type A Multicomp Pro MC-177

Description
POWER CORD, NEMA 5-15P-FREE END, 9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.75m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P-FREE END, 9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.75m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Free End, 9Ft; Connector Type A Multicomp Pro - 74Y9227 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 9Ft; Connector Type A Multicomp Pro
74Y9227
Power Cord, Nema 5-15P-Free End, 9Ft; Connector Type A Multicomp Pro 74Y9227
POWER CORD, NEMA 5-15P-FREE END, 9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.75m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-FREE END, 9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.75m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 74Y9227
Product Name Power Cord, Nema 5-15P-Free End, 9Ft; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2384612 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches - 318007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers