multicomp PRO Power Cord, Cee 7/7 Plug-Iec C13, 6.6Ft; Connector Type A Multicomp Pro MC-176

Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 6.6FT; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 6.6FT; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug-Iec C13, 6.6Ft; Connector Type A Multicomp Pro - 74Y9226 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Iec C13, 6.6Ft; Connector Type A Multicomp Pro
74Y9226
Power Cord, Cee 7/7 Plug-Iec C13, 6.6Ft; Connector Type A Multicomp Pro 74Y9226
POWER CORD, CEE 7/7 PLUG-IEC C13, 6.6FT; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-IEC C13, 6.6FT; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 74Y9226
Product Name Power Cord, Cee 7/7 Plug-Iec C13, 6.6Ft; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 15A Cordset: NEMA 5-15P w/C13 Connector - 86221580 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details