multicomp PRO Power Cord, Nema 5-15P-Free End, 9Ft; Connector Type A Multicomp Pro MC-167

Description
POWER CORD, NEMA 5-15P-FREE END, 9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P-FREE END, 9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Free End, 9Ft; Connector Type A Multicomp Pro - 74Y9217 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 9Ft; Connector Type A Multicomp Pro
74Y9217
Power Cord, Nema 5-15P-Free End, 9Ft; Connector Type A Multicomp Pro 74Y9217
POWER CORD, NEMA 5-15P-FREE END, 9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-FREE END, 9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 74Y9217
Product Name Power Cord, Nema 5-15P-Free End, 9Ft; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
72IN Straight Style Fan Power Cord with NEMA 1-15P Plug - 07100-SP072 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 72 inch (1829 mm)
View Details
2 suppliers
Sheet I Jumper Cord Set 16A - 86262050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details