multicomp PRO Diode, Schottky, 7A, 150V; Repetitive Reverse Voltage Vrrm Max Multicomp MBR7150

Description
DIODE, SCHOTTKY, 7A, 150V; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):7.5A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:950mV; Forward Surge Current Ifsm RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 7A, 150V; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):7.5A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:950mV; Forward Surge Current Ifsm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 7A, 150V; Repetitive Reverse Voltage Vrrm Max Multicomp - 36AJ9794 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 7A, 150V; Repetitive Reverse Voltage Vrrm Max Multicomp
36AJ9794
Diode, Schottky, 7A, 150V; Repetitive Reverse Voltage Vrrm Max Multicomp 36AJ9794
DIODE, SCHOTTKY, 7A, 150V; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):7.5A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:950mV; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SCHOTTKY, 7A, 150V; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):7.5A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:950mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 36AJ9794
Product Name Diode, Schottky, 7A, 150V; Repetitive Reverse Voltage Vrrm Max Multicomp
Package TO-220AC
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAS70LT1 - 863465-BAS70LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
Schottky Diodes & Rectifiers - 2467014 - RS Components, Ltd.
Specs
Applications Rectifier
Package SMAF
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TP862C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.9000 volts
View Details