multicomp PRO Schottky Diode, 30A, 45V, To-220Ab; Repetitive Peak Reverse Voltage Multicomp Pro MBR3045CT

Description
SCHOTTKY DIODE, 30A, 45V, TO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:820mV; Qualification:- RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 30A, 45V, TO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:820mV; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 30A, 45V, To-220Ab; Repetitive Peak Reverse Voltage Multicomp Pro - 17T4215 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 30A, 45V, To-220Ab; Repetitive Peak Reverse Voltage Multicomp Pro
17T4215
Schottky Diode, 30A, 45V, To-220Ab; Repetitive Peak Reverse Voltage Multicomp Pro 17T4215
SCHOTTKY DIODE, 30A, 45V, TO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:820mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY DIODE, 30A, 45V, TO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:820mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 17T4215
Product Name Schottky Diode, 30A, 45V, To-220Ab; Repetitive Peak Reverse Voltage Multicomp Pro
Package TO-220AB
Unlock Full Specs
to access all available technical data