multicomp PRO Diode, Schottky, 15A, 100V; Repetitive Reverse Voltage Vrrm Max Multicomp MBR15100CT

Description
DIODE, SCHOTTKY, 15A, 100V; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:920mV; Forward Surge RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 15A, 100V; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:920mV; Forward Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 15A, 100V; Repetitive Reverse Voltage Vrrm Max Multicomp - 36AJ9790 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 15A, 100V; Repetitive Reverse Voltage Vrrm Max Multicomp
36AJ9790
Diode, Schottky, 15A, 100V; Repetitive Reverse Voltage Vrrm Max Multicomp 36AJ9790
DIODE, SCHOTTKY, 15A, 100V; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:920mV; Forward Surge RoHS Compliant: Yes

DIODE, SCHOTTKY, 15A, 100V; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:920mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 36AJ9790
Product Name Diode, Schottky, 15A, 100V; Repetitive Reverse Voltage Vrrm Max Multicomp
Package TO-220AB
Unlock Full Specs
to access all available technical data