multicomp PRO Enclosure, Wall Mount, Plastic, Black; Enclosure Type Multicomp Pro MB6

Description
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:220mm; External Depth - Metric:150mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:220mm; External Depth - Metric:150mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Multicomp Pro - 07WX0676 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Multicomp Pro
07WX0676
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Multicomp Pro 07WX0676
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:220mm; External Depth - Metric:150mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:220mm; External Depth - Metric:150mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07WX0676
Product Name Enclosure, Wall Mount, Plastic, Black; Enclosure Type Multicomp Pro
Length 2.52 inch (64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
4 suppliers