multicomp PRO Enclosure, 5.12 X 8.5 X 3.35; Enclosure Type Multicomp Pro MB4G

Description
ENCLOSURE, 5.12" X 8.5" X 3.35"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:85mm; External Width - Metric:216mm; External Depth - Metric:130mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 5.12" X 8.5" X 3.35"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:85mm; External Width - Metric:216mm; External Depth - Metric:130mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.12 X 8.5 X 3.35; Enclosure Type Multicomp Pro - 46WX2499 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.12 X 8.5 X 3.35; Enclosure Type Multicomp Pro
46WX2499
Enclosure, 5.12 X 8.5 X 3.35; Enclosure Type Multicomp Pro 46WX2499
ENCLOSURE, 5.12" X 8.5" X 3.35"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:85mm; External Width - Metric:216mm; External Depth - Metric:130mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 5.12" X 8.5" X 3.35"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:85mm; External Width - Metric:216mm; External Depth - Metric:130mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46WX2499
Product Name Enclosure, 5.12 X 8.5 X 3.35; Enclosure Type Multicomp Pro
Length 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details