multicomp PRO Terminal Block Eurostyle 11 Position, 26-16Awg; Pitch Spacing Multicomp Pro MB332-350M11

Description
TERMINAL BLOCK EUROSTYLE 11 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE 11 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle 11 Position, 26-16Awg; Pitch Spacing Multicomp Pro - 04R6872 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle 11 Position, 26-16Awg; Pitch Spacing Multicomp Pro
04R6872
Terminal Block Eurostyle 11 Position, 26-16Awg; Pitch Spacing Multicomp Pro 04R6872
TERMINAL BLOCK EUROSTYLE 11 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE 11 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:11Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6872
Product Name Terminal Block Eurostyle 11 Position, 26-16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.14 - PCB socket - 9014 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.221 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Double-deck terminal block - Fuse terminal block - 2002-2612 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details