multicomp PRO Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro MB1G

Description
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:79mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:79mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro - 07WX0663 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro
07WX0663
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro 07WX0663
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:79mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:79mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07WX0663
Product Name Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro
Length 1.57 inch (39.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2385 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details