multicomp PRO Terminal Block Eurostyle 10 Position, 22-14Awg; Pitch Spacing Multicomp Pro MA522-500M10

Description
TERMINAL BLOCK EUROSTYLE 10 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE 10 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle 10 Position, 22-14Awg; Pitch Spacing Multicomp Pro - 04R6836 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle 10 Position, 22-14Awg; Pitch Spacing Multicomp Pro
04R6836
Terminal Block Eurostyle 10 Position, 22-14Awg; Pitch Spacing Multicomp Pro 04R6836
TERMINAL BLOCK EUROSTYLE 10 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE 10 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6836
Product Name Terminal Block Eurostyle 10 Position, 22-14Awg; Pitch Spacing Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.54 - Screwless terminal socket - 9454 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, cRUus, ukca, CSA
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Terminals - 2864.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details
Through terminal block - 2000-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details