multicomp PRO Terminal Block Eurostyle, 5 Position, 26-16Awg; Pitch Spacing Multicomp Pro MA212-350M05

Description
TERMINAL BLOCK EUROSTYLE, 5 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 5 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 5 Position, 26-16Awg; Pitch Spacing Multicomp Pro - 04R6811 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 5 Position, 26-16Awg; Pitch Spacing Multicomp Pro
04R6811
Terminal Block Eurostyle, 5 Position, 26-16Awg; Pitch Spacing Multicomp Pro 04R6811
TERMINAL BLOCK EUROSTYLE, 5 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 5 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6811
Product Name Terminal Block Eurostyle, 5 Position, 26-16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.054 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-675 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers