multicomp PRO Display, Seven Segment, 0.8 Inch, Green; Led Colour Multicomp Pro LS0803GWK

Description
DISPLAY, SEVEN SEGMENT, 0.8 INCH, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:2.6mcd; No. of Digits / Alpha:1; Character Size:20.3mm; Common Connection:Common Cathode; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, SEVEN SEGMENT, 0.8 INCH, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:2.6mcd; No. of Digits / Alpha:1; Character Size:20.3mm; Common Connection:Common Cathode; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 0.8 Inch, Green; Led Colour Multicomp Pro - 97Y9307 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 0.8 Inch, Green; Led Colour Multicomp Pro
97Y9307
Display, Seven Segment, 0.8 Inch, Green; Led Colour Multicomp Pro 97Y9307
DISPLAY, SEVEN SEGMENT, 0.8 INCH, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:2.6mcd; No. of Digits / Alpha:1; Character Size:20.3mm; Common Connection:Common Cathode; Product Range:-; RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 0.8 INCH, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:2.6mcd; No. of Digits / Alpha:1; Character Size:20.3mm; Common Connection:Common Cathode; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 97Y9307
Product Name Display, Seven Segment, 0.8 Inch, Green; Led Colour Multicomp Pro
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
20 mm (0.8 inch) Seven Segment Displays - HDSP-4203 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
2 suppliers