multicomp PRO Diode, Small Sig, 100V, 0.15A, Minimelf; Diode Configuration Multicomp Pro LL4148+

Description
DIODE, SMALL SIG, 100V, 0.15A, MINIMELF; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:2.5V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes
Description
DIODE, SMALL SIG, 100V, 0.15A, MINIMELF; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:2.5V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Diode, Small Signal, 100V, 0.15A, Minimelf from Multicomp Pro features a maximum reverse voltage of 100V and an average forward current rating of 150mA. It is housed in a Mini-MELF glass case and has a weight of approximately 0.05 grams. The diode is designed for fast switching applications, with a reverse recovery time of 4ns and a forward surge current capability of 500mA. It can operate within a junction temperature range of -65°C to +175°C and has a power dissipation rating of 500mW. The diode is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Diode, Small Signal, 100V, 0.15A, Minimelf from Multicomp Pro features a maximum reverse voltage of 100V and an average forward current rating of 150mA. It is housed in a Mini-MELF glass case and has a weight of approximately 0.05 grams. The diode is designed for fast switching applications, with a reverse recovery time of 4ns and a forward surge current capability of 500mA. It can operate within a junction temperature range of -65°C to +175°C and has a power dissipation rating of 500mW. The diode is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Diode, Small Sig, 100V, 0.15A, Minimelf; Diode Configuration Multicomp Pro - 04AC8451 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sig, 100V, 0.15A, Minimelf; Diode Configuration Multicomp Pro
04AC8451
Diode, Small Sig, 100V, 0.15A, Minimelf; Diode Configuration Multicomp Pro 04AC8451
DIODE, SMALL SIG, 100V, 0.15A, MINIMELF; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:2.5V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

DIODE, SMALL SIG, 100V, 0.15A, MINIMELF; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:2.5V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04AC8451
Product Name Diode, Small Sig, 100V, 0.15A, Minimelf; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6517US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
PIN Diode Switches - NPS2-100-4000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details