multicomp PRO Infrared Emitter, 940Nm, T-1; Peak Wavelength Multicomp Pro LIR034

Description
INFRARED EMITTER, 940NM, T-1; Peak Wavelength:940nm; Angle of Half Intensity:36°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):10mW/Sr; Rise Time:600ns; Fall Time tf:600ns; Forward Current If(AV):20mA; Forward Voltage VF RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER, 940NM, T-1; Peak Wavelength:940nm; Angle of Half Intensity:36°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):10mW/Sr; Rise Time:600ns; Fall Time tf:600ns; Forward Current If(AV):20mA; Forward Voltage VF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter, 940Nm, T-1; Peak Wavelength Multicomp Pro - 97Y9276 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 940Nm, T-1; Peak Wavelength Multicomp Pro
97Y9276
Infrared Emitter, 940Nm, T-1; Peak Wavelength Multicomp Pro 97Y9276
INFRARED EMITTER, 940NM, T-1; Peak Wavelength:940nm; Angle of Half Intensity:36°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):10mW/Sr; Rise Time:600ns; Fall Time tf:600ns; Forward Current If(AV):20mA; Forward Voltage VF RoHS Compliant: Yes

INFRARED EMITTER, 940NM, T-1; Peak Wavelength:940nm; Angle of Half Intensity:36°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):10mW/Sr; Rise Time:600ns; Fall Time tf:600ns; Forward Current If(AV):20mA; Forward Voltage VF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 97Y9276
Product Name Infrared Emitter, 940Nm, T-1; Peak Wavelength Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10.5 volts
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD - Model: YG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details