multicomp PRO Led Spacer, Square, 5Mm, 2 Pin; Height Multicomp Pro LEDX-6

Description
LED SPACER, SQUARE, 5MM, 2 PIN; Height:6mm; External Diameter:-; Spacer Material:-; Product Range:LEDX Series; Accessory Type:LED Spacer; For Use With:5mm Square LEDs RoHS Compliant: Yes
Datasheet
Description
LED SPACER, SQUARE, 5MM, 2 PIN; Height:6mm; External Diameter:-; Spacer Material:-; Product Range:LEDX Series; Accessory Type:LED Spacer; For Use With:5mm Square LEDs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer, Square, 5Mm, 2 Pin; Height Multicomp Pro - 97K2875 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, Square, 5Mm, 2 Pin; Height Multicomp Pro
97K2875
Led Spacer, Square, 5Mm, 2 Pin; Height Multicomp Pro 97K2875
LED SPACER, SQUARE, 5MM, 2 PIN; Height:6mm; External Diameter:-; Spacer Material:-; Product Range:LEDX Series; Accessory Type:LED Spacer; For Use With:5mm Square LEDs RoHS Compliant: Yes

LED SPACER, SQUARE, 5MM, 2 PIN; Height:6mm; External Diameter:-; Spacer Material:-; Product Range:LEDX Series; Accessory Type:LED Spacer; For Use With:5mm Square LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97K2875
Product Name Led Spacer, Square, 5Mm, 2 Pin; Height Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.500
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.5000 inch (12.7 mm)
View Details