multicomp PRO Led Spacer; Height Multicomp Pro LEDX-4

Description
LED SPACER; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Accessory Type:LED Holder; External Depth:5mm; External Length:5mm; External Width:5mm; For Use With:5mm LEDs; Holder Type:Holder; No. of LEDs:7LEDs RoHS Compliant: Yes
Datasheet
Description
LED SPACER; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Accessory Type:LED Holder; External Depth:5mm; External Length:5mm; External Width:5mm; For Use With:5mm LEDs; Holder Type:Holder; No. of LEDs:7LEDs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer; Height Multicomp Pro - 63K9591 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer; Height Multicomp Pro
63K9591
Led Spacer; Height Multicomp Pro 63K9591
LED SPACER; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Accessory Type:LED Holder; External Depth:5mm; External Length:5mm; External Width:5mm; For Use With:5mm LEDs; Holder Type:Holder; No. of LEDs:7LEDs RoHS Compliant: Yes

LED SPACER; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Accessory Type:LED Holder; External Depth:5mm; External Length:5mm; External Width:5mm; For Use With:5mm LEDs; Holder Type:Holder; No. of LEDs:7LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 63K9591
Product Name Led Spacer; Height Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2699032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2205 inch (5.6 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-440-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details