multicomp PRO Led Spacer; Height Multicomp Pro LED3-6

Description
LED SPACER; Height:-; External Diameter:4.2mm; Spacer Material:-; Product Range:-; Accessory Type:LED Spacer; For Use With:3mm LEDs RoHS Compliant: Yes
Description
LED SPACER; Height:-; External Diameter:4.2mm; Spacer Material:-; Product Range:-; Accessory Type:LED Spacer; For Use With:3mm LEDs RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Spacer, part number 97K2889, is designed for use with 3mm LEDs. It features a height of 4.2mm and an external diameter of 4.2mm, making it suitable for applications requiring precise spacing for LED installations. The product is RoHS compliant, ensuring it meets environmental standards. This spacer is part of the Multicomp Pro range, which is known for its reliability in electronic components. Engineers should consider this spacer for projects that involve 3mm LED configurations where specific height and diameter specifications are critical.

Datasheet Summary
Powered by GS/AI

The LED Spacer, part number 97K2889, is designed for use with 3mm LEDs. It features a height of 4.2mm and an external diameter of 4.2mm, making it suitable for applications requiring precise spacing for LED installations. The product is RoHS compliant, ensuring it meets environmental standards. This spacer is part of the Multicomp Pro range, which is known for its reliability in electronic components. Engineers should consider this spacer for projects that involve 3mm LED configurations where specific height and diameter specifications are critical.

Suppliers

Company
Product
Description
Supplier Links
Led Spacer; Height Multicomp Pro - 97K2889 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer; Height Multicomp Pro
97K2889
Led Spacer; Height Multicomp Pro 97K2889
LED SPACER; Height:-; External Diameter:4.2mm; Spacer Material:-; Product Range:-; Accessory Type:LED Spacer; For Use With:3mm LEDs RoHS Compliant: Yes

LED SPACER; Height:-; External Diameter:4.2mm; Spacer Material:-; Product Range:-; Accessory Type:LED Spacer; For Use With:3mm LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97K2889
Product Name Led Spacer; Height Multicomp Pro
Outside Diameter 0.1654 inch (4.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1620-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-440-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
PCB Supports - 2023392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3937 inch (10 mm)
View Details