multicomp PRO Led Spacer, Round, 3Mm, 2 Pin; Height Multicomp Pro LED3-4

Description
LED SPACER, ROUND, 3MM, 2 PIN; Height:4mm; External Diameter:4.2mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:3mm / T-1 LEDs RoHS Compliant: Yes
Datasheet
Description
LED SPACER, ROUND, 3MM, 2 PIN; Height:4mm; External Diameter:4.2mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:3mm / T-1 LEDs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer, Round, 3Mm, 2 Pin; Height Multicomp Pro - 97K2887 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, Round, 3Mm, 2 Pin; Height Multicomp Pro
97K2887
Led Spacer, Round, 3Mm, 2 Pin; Height Multicomp Pro 97K2887
LED SPACER, ROUND, 3MM, 2 PIN; Height:4mm; External Diameter:4.2mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:3mm / T-1 LEDs RoHS Compliant: Yes

LED SPACER, ROUND, 3MM, 2 PIN; Height:4mm; External Diameter:4.2mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:3mm / T-1 LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97K2887
Product Name Led Spacer, Round, 3Mm, 2 Pin; Height Multicomp Pro
Outside Diameter 0.1654 inch (4.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4.5mm Hex M-F Standoff - 24286 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-16ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standoffs - 1613559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details