multicomp PRO Led Spacer, Round, 3Mm, 2 Pin; Height Multicomp Pro LED3-23

Description
LED SPACER, ROUND, 3MM, 2 PIN; Height:23mm; External Diameter:4.2mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:3mm / T-1 LEDs RoHS Compliant: Yes
Datasheet
Description
LED SPACER, ROUND, 3MM, 2 PIN; Height:23mm; External Diameter:4.2mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:3mm / T-1 LEDs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer, Round, 3Mm, 2 Pin; Height Multicomp Pro - 97K2885 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, Round, 3Mm, 2 Pin; Height Multicomp Pro
97K2885
Led Spacer, Round, 3Mm, 2 Pin; Height Multicomp Pro 97K2885
LED SPACER, ROUND, 3MM, 2 PIN; Height:23mm; External Diameter:4.2mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:3mm / T-1 LEDs RoHS Compliant: Yes

LED SPACER, ROUND, 3MM, 2 PIN; Height:23mm; External Diameter:4.2mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:3mm / T-1 LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97K2885
Product Name Led Spacer, Round, 3Mm, 2 Pin; Height Multicomp Pro
Outside Diameter 0.1654 inch (4.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2240440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details