multicomp PRO Led Spacer, Round, 5Mm, 2 Pin; Height Multicomp Pro LED-2A

Description
LED SPACER, ROUND, 5MM, 2 PIN; Height:2mm; External Diameter:5mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:5mm / T-1 3/4 LEDs RoHS Compliant: Yes
Datasheet
Description
LED SPACER, ROUND, 5MM, 2 PIN; Height:2mm; External Diameter:5mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:5mm / T-1 3/4 LEDs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer, Round, 5Mm, 2 Pin; Height Multicomp Pro - 74K4726 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, Round, 5Mm, 2 Pin; Height Multicomp Pro
74K4726
Led Spacer, Round, 5Mm, 2 Pin; Height Multicomp Pro 74K4726
LED SPACER, ROUND, 5MM, 2 PIN; Height:2mm; External Diameter:5mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:5mm / T-1 3/4 LEDs RoHS Compliant: Yes

LED SPACER, ROUND, 5MM, 2 PIN; Height:2mm; External Diameter:5mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:5mm / T-1 3/4 LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 74K4726
Product Name Led Spacer, Round, 5Mm, 2 Pin; Height Multicomp Pro
Outside Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 3/4 Length Round Phenolic Spacer - 1493 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
PCB Supports - 220793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details