multicomp PRO Led Spacer, Round, 5Mm, 2 Pin; Height Multicomp Pro LED-20

Description
LED SPACER, ROUND, 5MM, 2 PIN; Height:20.2mm; External Diameter:5mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:5mm / T-1 3/4 LEDs RoHS Compliant: Yes
Datasheet
Description
LED SPACER, ROUND, 5MM, 2 PIN; Height:20.2mm; External Diameter:5mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:5mm / T-1 3/4 LEDs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer, Round, 5Mm, 2 Pin; Height Multicomp Pro - 97K2858 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, Round, 5Mm, 2 Pin; Height Multicomp Pro
97K2858
Led Spacer, Round, 5Mm, 2 Pin; Height Multicomp Pro 97K2858
LED SPACER, ROUND, 5MM, 2 PIN; Height:20.2mm; External Diameter:5mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:5mm / T-1 3/4 LEDs RoHS Compliant: Yes

LED SPACER, ROUND, 5MM, 2 PIN; Height:20.2mm; External Diameter:5mm; Spacer Material:-; Product Range:LED Series; Accessory Type:LED Spacer; For Use With:5mm / T-1 3/4 LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97K2858
Product Name Led Spacer, Round, 5Mm, 2 Pin; Height Multicomp Pro
Outside Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1026621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers