multicomp PRO Display, Seven Segment, 0.8 Inch, Red; Led Colour Multicomp Pro LD0805SRWK

Description
DISPLAY, SEVEN SEGMENT, 0.8 INCH, RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:5mcd; No. of Digits / Alpha:2; Character Size:20.3mm; Common Connection:Common Cathode; Product Range:-; SVHC:NoRoHS Compliant: Yes
Description
DISPLAY, SEVEN SEGMENT, 0.8 INCH, RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:5mcd; No. of Digits / Alpha:2; Character Size:20.3mm; Common Connection:Common Cathode; Product Range:-; SVHC:NoRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 0.8 Inch, Red; Led Colour Multicomp Pro - 97Y9268 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 0.8 Inch, Red; Led Colour Multicomp Pro
97Y9268
Display, Seven Segment, 0.8 Inch, Red; Led Colour Multicomp Pro 97Y9268
DISPLAY, SEVEN SEGMENT, 0.8 INCH, RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:5mcd; No. of Digits / Alpha:2; Character Size:20.3mm; Common Connection:Common Cathode; Product Range:-; SVHC:NoRoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 0.8 INCH, RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:5mcd; No. of Digits / Alpha:2; Character Size:20.3mm; Common Connection:Common Cathode; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 97Y9268
Product Name Display, Seven Segment, 0.8 Inch, Red; Led Colour Multicomp Pro
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD6000 ProVu - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red
View Details