multicomp PRO Display, Seven Segment, 0.56 Inch, Red; Led Colour Multicomp Pro LD0565SRWK

Description
DISPLAY, SEVEN SEGMENT, 0.56 INCH, RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.85V; Luminous Intensity:4.2mcd; No. of Digits / Alpha:2; Character Size:14.2mm; Common Connection:Common Cathode; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, SEVEN SEGMENT, 0.56 INCH, RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.85V; Luminous Intensity:4.2mcd; No. of Digits / Alpha:2; Character Size:14.2mm; Common Connection:Common Cathode; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 0.56 Inch, Red; Led Colour Multicomp Pro - 97Y9266 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 0.56 Inch, Red; Led Colour Multicomp Pro
97Y9266
Display, Seven Segment, 0.56 Inch, Red; Led Colour Multicomp Pro 97Y9266
DISPLAY, SEVEN SEGMENT, 0.56 INCH, RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.85V; Luminous Intensity:4.2mcd; No. of Digits / Alpha:2; Character Size:14.2mm; Common Connection:Common Cathode; Product Range:-; RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 0.56 INCH, RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.85V; Luminous Intensity:4.2mcd; No. of Digits / Alpha:2; Character Size:14.2mm; Common Connection:Common Cathode; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 97Y9266
Product Name Display, Seven Segment, 0.56 Inch, Red; Led Colour Multicomp Pro
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - XZFMOK14A-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Orange
View Details