multicomp PRO Isolator Panel Mnt 63A 3P; No. Of Poles Multicomp LBPM633P

Description
ISOLATOR PANEL MNT 63A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bezel Height:64mm; Bezel RoHS Compliant: Yes
Description
ISOLATOR PANEL MNT 63A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bezel Height:64mm; Bezel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Panel Mnt 63A 3P; No. Of Poles Multicomp - 24R6531 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Panel Mnt 63A 3P; No. Of Poles Multicomp
24R6531
Isolator Panel Mnt 63A 3P; No. Of Poles Multicomp 24R6531
ISOLATOR PANEL MNT 63A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bezel Height:64mm; Bezel RoHS Compliant: Yes

ISOLATOR PANEL MNT 63A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bezel Height:64mm; Bezel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24R6531
Product Name Isolator Panel Mnt 63A 3P; No. Of Poles Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - 8009A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details