multicomp PRO Isolator Panel Mnt 40A 3P; No. Of Poles Multicomp LBPM403P

Description
ISOLATOR PANEL MNT 40A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:40A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bezel Height:64mm; Bezel RoHS Compliant: Yes
Description
ISOLATOR PANEL MNT 40A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:40A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bezel Height:64mm; Bezel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Panel Mnt 40A 3P; No. Of Poles Multicomp - 24R6530 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Panel Mnt 40A 3P; No. Of Poles Multicomp
24R6530
Isolator Panel Mnt 40A 3P; No. Of Poles Multicomp 24R6530
ISOLATOR PANEL MNT 40A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:40A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bezel Height:64mm; Bezel RoHS Compliant: Yes

ISOLATOR PANEL MNT 40A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:40A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bezel Height:64mm; Bezel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24R6530
Product Name Isolator Panel Mnt 40A 3P; No. Of Poles Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details