multicomp PRO Isolator Panel Mnt 32A 3P; No. Of Poles Multicomp Pro LBPM323P

Description
ISOLATOR PANEL MNT 32A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bezel Height:64mm; Bezel RoHS Compliant: Yes
Datasheet
Description
ISOLATOR PANEL MNT 32A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bezel Height:64mm; Bezel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolator Panel Mnt 32A 3P; No. Of Poles Multicomp Pro - 24R6529 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Panel Mnt 32A 3P; No. Of Poles Multicomp Pro
24R6529
Isolator Panel Mnt 32A 3P; No. Of Poles Multicomp Pro 24R6529
ISOLATOR PANEL MNT 32A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bezel Height:64mm; Bezel RoHS Compliant: Yes

ISOLATOR PANEL MNT 32A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bezel Height:64mm; Bezel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24R6529
Product Name Isolator Panel Mnt 32A 3P; No. Of Poles Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers